CSA ISO/IEC 24760-3

Information technology - Security techniques - A framework for identity management - Part 3: Practice

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2018
Status: active
Page Count: 48
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 24760 provides guidance for the management of identity information and for ensuring that an identity management system conforms to ISO/IEC 24760-1 and ISO/IEC 24760-2.

This part of ISO/IEC 24760 is applicable to an identity management system where identifiers or PII relating to entities are acquired, processed, stored, transferred or used for the purposes of identifying or authenticating entities and/or for the purpose of decision making using attributes of entities. Practices for identity management can also be addressed in other standards.

Document History

January 1, 2018
Information technology — Security techniques — A framework for identity management — Part 3: Practice
This part of ISO/IEC 24760 provides guidance for the management of identity information and for ensuring that an identity management system conforms to ISO/IEC 24760-1 and ISO/IEC 24760-2. This part...
CSA ISO/IEC 24760-3
January 1, 2018
Information technology - Security techniques - A framework for identity management - Part 3: Practice
This part of ISO/IEC 24760 provides guidance for the management of identity information and for ensuring that an identity management system conforms to ISO/IEC 24760-1 and ISO/IEC 24760-2. This part...

References

Advertisement