CSA ISO/IEC 27034-6

Information technology - Security techniques - Application security - Part 6: Case studies

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2018
Status: active
Page Count: 87
ICS Code (Information coding): 35.040
scope:

This document provides usage examples of ASCs for specific applications.

NOTE Herein specified ASCs are provided for explanation purposes only and the audience is encouraged to create their own ASCs to assure the application security.

Document History

January 1, 2018
Information technology — Security techniques — Application security — Part 6: Case studies
This document provides usage examples of ASCs for specific applications. NOTE Herein specified ASCs are provided for explanation purposes only and the audience is encouraged to create their own ASCs...
CSA ISO/IEC 27034-6
January 1, 2018
Information technology - Security techniques - Application security - Part 6: Case studies
This document provides usage examples of ASCs for specific applications. NOTE Herein specified ASCs are provided for explanation purposes only and the audience is encouraged to create their own ASCs...

References

Advertisement