DS/EN 50672
Ecodesign requirements for computers and computer servers
| Organization: | DS |
| Publication Date: | 20 November 2017 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Microprocessor systems): | 35.160 |
scope:
This European Standard provides methods to determine, by means of tests, measurements and/or calculations: - The energy consumption of desktop computers, integrated desktop computers and notebook computers in OFF mode, with Wake-on-LAN (when available) enabled and disabled; - The energy consumption of desktop computers, integrated desktop computers and notebook computers in other modes of operation, including low power state(s); - The lowest power state of desktop computers, integrated desktop computers and notebook computers; - The Discrete Graphics Card (dGfx) category, when applicable; - The internal power supply efficiency of desktop computers, integrated desktop computers, computer thin clients, workstations, small-scale servers and computer servers; - The availability and the behaviour of a power management function. NOTE - The "Discrete Graphics Card" may not be a physically separate printed circuit board but any hardware providing graphics acceleration function. This European Standard also suggests methods to determine, when such information is not otherwise available from a trustable source: - The efficiency of the external power supply supplied with the computer, if applicable; - The noise level of desktop computers, integrated desktop computers, computer thin clients, workstations, small-scale servers and computer servers; - The minimum number of loading cycles that the batteries can withstand; - The total mercury content in the integrated display, when applicable. This European Standard additionally provides guidance on information to be provided by manufacturers under some Ecodesign programmes or regulations, including, when applicable: - The results of the above mentioned energy efficiency measurements; - Energy efficiency parameters calculated from the above measurements (e.g. the total energy consumption, based on a pre-defined duty cycle); - The external power supply efficiency; - The noise levels (the declared A-weighted sound po ...
Document History