FORD ESB-M3D105-C
POLYESTER RESIN, GLASS FIBER REINFORCED MATCHED METAL DIE MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 20 September 2017 |
| Status: | active |
| Page Count: | 4 |
scope:
This specification defines the requirements of a glass fiber reinforced polyester resin suitable for matched metal die molding. The resin system has been modified to provide low shrink characteristics (low profile) in a pre-impregnated sheet molding compound.
Document History
FORD ESB-M3D105-C
September 20, 2017
POLYESTER RESIN, GLASS FIBER REINFORCED MATCHED METAL DIE MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the requirements of a glass fiber reinforced polyester resin suitable for matched metal die molding. The resin system has been modified to provide low shrink...
October 26, 2004
POLYESTER RESIN, GLASS FIBER REINFORCED MATCHED METAL DIE MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the requirements of a glass fiber reinforced polyester resin suitable for matched metal die molding. The resin system has been modified to provide low shrink...
June 22, 2001
POLYESTER RESIN, GLASS FIBER REINFORCED, MATCHED METAL DIE MOLDING COMPOUND
1. SCOPE This specification defines the requirements of a glass fiber reinforced polyester resin suitable for matched metal die molding. The resin system has been modified to provide low shrink...
May 26, 1978
POLYESTER RESIN, GLASS FIBER REINFORCED, MATCHED METAL DIE MOLDING COMPOUND
1. SCOPE This specification defines the requirements of a glass fiber reinforced polyester resin suitable for matched metal die molding. The resin system has been modified to provide low shrink...