BSI - BS EN 13508-2

Conditions of drain and sewer systems outside buildings - Part 2: Visual inspection coding system

inactive
Buy Now
Organization: BSI
Publication Date: 31 May 2006
Status: inactive
Page Count: 216
ICS Code (External sewage systems): 93.030
scope:

This European Standard is applicable to the establishment of the condition of drain and sewer systems by inspection, status codification and consideration of external factors and other information.

It is applicable to drain and sewer systems, which operate essentially under gravity, from the point where the sewage leaves a building or roof drainage system, or enters a road gully, to the point where it is discharged into a treatment works or receiving water. Drains and sewers below buildings are included provided that they do not form part of the drainage system of the building.

This part of the European Standard specifies a coding system for the description of the internal condition of drains, sewers, manholes and inspection chambers identified through visual inspection. Where appropriate, it can also be used for pressure and vacuum systems in accordance with the requirements of the employing authority.

This part of the European Standard does not generally specify requirements for carrying out inspections.

Document History

May 31, 2006
Investigation and assessment of drain and sewer systems outside buildings - Part 2: Visual inspection coding system
A description is not available for this item.
BS EN 13508-2
May 31, 2006
Conditions of drain and sewer systems outside buildings - Part 2: Visual inspection coding system
This European Standard is applicable to the establishment of the condition of drain and sewer systems by inspection, status codification and consideration of external factors and other information....
May 31, 2006
Conditions of drain and sewer systems outside buildings Part 2: Visual inspection coding system
A description is not available for this item.

References

Advertisement