DIN 65251
Aerospace series - Bolts, with MJ threads, in titanium alloys, strength class 900 MPa and 1 100 MPa - Technical specification
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 May 2013 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This standard specifies the characteristics and quality assurance requirements for MJ threads bolts made in titanium alloy, of property class 1 100 MPa and for bolt sizes < M5 of property class 900 MPa, for aerospace construction. It also applies for threads according to LN 9163.
It is to be applied whenever it is referenced in a definition document.
Document History
DIN 65251
May 1, 2013
Aerospace series - Bolts, with MJ threads, in titanium alloys, strength class 900 MPa and 1 100 MPa - Technical specification
This standard specifies the characteristics and quality assurance requirements for MJ threads bolts made in titanium alloy, of property class 1 100 MPa and for bolt sizes < M5 of property class 900...