DS/EN 60811-401
Electric and optical fibre cables – Test methods for non-metallic materials – Part 401: Miscellaneous tests – Thermal ageing methods – Ageing in an air oven
| Organization: | DS |
| Publication Date: | 28 November 2017 |
| Status: | active |
| Page Count: | 7 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Insulating materials in general): | 29.035.01 |
scope:
IEC 60811-401:2012 specifies the procedure for ageing in an air oven, which typically applies to crosslinked and thermoplastic compounds used for insulating and sheathing materials. IEC 60811-401:2012 cancels and replaces 8.1 and 8.4 of IEC 60811-1-2:1985, which is withdrawn. Full details of the replacements are shown in Annex A of IEC 60811-100:2012. There are no specific technical changes with respect to the previous edition, but see the Foreword to IEC 60811-100:2012.This publication is to be read in conjunction with IEC 60811-100:2012.
Document History