ISO 7798

Cross-country skis - Determination of fatigue indexes - Cyclic loading test

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2017
Status: active
Page Count: 12
ICS Code (Winter sports equipment): 97.220.20
scope:

This document specifies a method for the determination of the fatigue indexes of cross-country skis (i.e. the resistance of the skis to changes of bottom camber height or irreversible damage) after a bending test with cyclic loading.

It is applicable to cross-country skis with a nominal length of 160 cm to 215 cm.

Document History

ISO 7798
November 1, 2017
Cross-country skis - Determination of fatigue indexes - Cyclic loading test
This document specifies a method for the determination of the fatigue indexes of cross-country skis (i.e. the resistance of the skis to changes of bottom camber height or irreversible damage) after a...
January 1, 1984
Cross-Country Skis - Determination of Fatigue Indexes - Cyclic Loading Test
A description is not available for this item.

References

Advertisement