ISO 16038
Male condoms - Guidance on the use of ISO 4074 and ISO 23409 in the quality management of condoms
| Organization: | ISO |
| Publication Date: | 1 November 2017 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Birth control. Mechanical contraceptives): | 11.200 |
scope:
This document provides guidance on using ISO 4074 and ISO 23409 and addresses quality issues to be considered during the development, manufacture, quality verification and procurement of condoms. It encompasses the aspects of quality management systems in the design, manufacture and delivery of condoms with an emphasis on performance, safety and reliability.
Male condoms are either made from essentially natural rubber latex, in which case the requirements of ISO 4074 are applicable, or from synthetic materials and/or blends of synthetic materials and natural rubber latex, in which case the requirements of ISO 23409 are applicable. This document outlines the aspects applicable to both types of condoms with specific clarifications where appropriate.
Document History