DS/EN 13032-2

Light and lighting – Measurement and presentation of photometric data of lamps and luminaires – Part 2: Presentation of data for indoor and outdoor work places

active, Most Current
Buy Now
Organization: DS
Publication Date: 27 November 2017
Status: active
Page Count: 24
ICS Code (Lamps in general): 29.140.01
ICS Code (Colours and measurement of light): 17.180.20
scope:

This European Standard specifies the required data for lamps and luminaires for the verification of conformity to the requirements of EN 12464-1 and EN 12464-2. It also specifies data that are commonly used for lighting of indoor and outdoor work places. When these data are provided, they should conform to this document. An increasing number of luminaires mainly those with LED are luminaires with non-replaceable light sources. Therefore data should always be given for luminaires. For luminaires with replaceable lamps, lamp data should also be provided. NOTE - Product, safety and performance data can be found in CENELEC documents (see Bibliography).

Document History

DS/EN 13032-2
November 27, 2017
Light and lighting – Measurement and presentation of photometric data of lamps and luminaires – Part 2: Presentation of data for indoor and outdoor work places
This European Standard specifies the required data for lamps and luminaires for the verification of conformity to the requirements of EN 12464-1 and EN 12464-2. It also specifies data that are...
May 30, 2007
Light and lighting – Measurement and presentation of photometric data of lamps and luminaires – Part 2: Presentation of data for indoor and outdoor work places
This document specifies the required data for lamps and luminaires for the verification of conformity to the requirements of EN 12464-1 and prEN12464-2. It also specifies data that are commonly used...
March 18, 2005
Light and lighting – Measurement and presentation of photometric data of lamps and luminaires – Part 2: Presentation of data for indoor and outdoor work places
This document specifies the required data for lamps and luminaires for the verification of conformity to the requirements of EN 12464-1 and prEN12464-2. It also specifies data that are commonly used...
Light and lighting – Measurement and presentation of photometric data of lamps and luminaires – Part 2: Presentation of data for indoor and outdoor work places
This document specifies the required data for lamps and luminaires for the verification of conformity to the requirements of EN 12464-1 and EN 12464-2. It also specifies data that are commonly used...
Advertisement