SAE International - AMS3050/3
Performance Specification Anti-Seize Thread Compound, High Temperature - Nickel Only
active
Buy Now
Organization: | SAE International |
Publication Date: | 12 December 2017 |
Status: | active |
description:
The foundation specification (AMS3050) and this category specification (AMS3050/3) cover anti-seize greases conforming to the requirements but using the anti-seize ingredient Nickel only.
Document History
AMS3050/3
December 12, 2017
Performance Specification Anti-Seize Thread Compound, High Temperature - Nickel Only
The foundation specification (AMS3050) and this category specification (AMS3050/3) cover anti-seize greases conforming to the requirements but using the anti-seize ingredient Nickel only.