NACE SP0195

Corrosion Control of Sucker Rods by Chemical Treatment

active, Most Current
Buy Now
Organization: NACE
Publication Date: 1 January 2017
Status: active
Page Count: 16
scope:

General

Corrosion can lead to serious multiple failures of oil well sucker-rod strings and other equipment. The use of chemical corrosion inhibitors has proved to be a cost-effective approach to minimize corrosion damage and to extend the life of the downhole equipment. This standard addresses corrosion control for atmospheric conditions and downhole environments, treatment procedures, inhibitor selection, and evaluation of corrosion inhibitor programs. Other factors to prevent failure of sucker-rod strings are addressed in API RP 11BR. 

Corrosion inhibitors fall into many chemical classes that may be physical or health hazards. The handling precautions recommended by the manufacturer in the material safety data sheet (MSDS) shall be followed. In all cases, protection of the environment shall be considered. 

In all operations discussed in this standard, corrosion inhibition is enhanced when sucker rod and coupling surfaces are free of scales and deposits. 

Care shall be taken to prevent air entry into the well to avoid oxygen-accelerated corrosion. Air entry can occur if casing vents are left open to the atmosphere or as a result of a failure of the stuffing box or corrosion of the polished rod.

Document History

NACE SP0195
January 1, 2017
Corrosion Control of Sucker Rods by Chemical Treatment
General Corrosion can lead to serious multiple failures of oil well sucker-rod strings and other equipment. The use of chemical corrosion inhibitors has proved to be a cost-effective approach to...
March 15, 2001
Recommended Practice for Corrosion Control of Sucker Rods by Chemical Treatment
This standard recommended practice presents corrosion inhibition, wear reduction, and corrosion prevention techniques for use from the manufacturing of bare steel sucker rods and couplings through...
March 1, 1995
Recommended Practice Corrosion Control of Sucker Rods by Chemical Treatment
This standard recommended practice presents corrosion inhibition, wear reduction, and corrosion prevention techniques for use from the manufacturing of bare steel sucker rods and couplings through...
January 1, 1995
Recommended Practice for Corrosion Control of Sucker Rods by Chemical Treatment
A description is not available for this item.

References

Advertisement