DIN EN 16922

Railway applications - Ground based services - Vehicle waste water discharge equipment

inactive
Buy Now
Organization: DIN
Publication Date: 1 December 2017
Status: inactive
Page Count: 26
ICS Code (Trailing stock): 45.060.20
scope:

This European Standard specifies the interface requirements for controlled emission toilet equipment on railway vehicles and the infrastructure, including catering area sink waste retention tanks. Vehicle and infrastructure specific requirements are also given.

The European Standard includes fixed and portable infrastructure equipment used to empty retention tanks, but excludes equipment fitted to railway vehicles where no fixed connections are used between vehicle and infrastructure.

Document History

September 1, 2019
Railway applications - Ground based services - Vehicle waste water discharge equipment (includes Amendment :2019)
A description is not available for this item.
May 1, 2019
Railway applications - Ground based services - Vehicle waste water discharge equipment; German and English version EN 16922:2017/prA1:2018
A description is not available for this item.
DIN EN 16922
December 1, 2017
Railway applications - Ground based services - Vehicle waste water discharge equipment
This European Standard specifies the interface requirements for controlled emission toilet equipment on railway vehicles and the infrastructure, including catering area sink waste retention tanks....
November 1, 2015
Railway applications - Ground based services - Toilet discharge equipment; German and English version prEN 16922:2015
A description is not available for this item.

References

Advertisement