IEC 62930

Electric cables for photovoltaic systems with a voltage rating of 1,5 kV DC

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 December 2017
Status: active
Page Count: 32
ICS Code (Cables): 29.060.20
ICS Code (Solar energy engineering): 27.160
scope:

This document applies to single-core cross-linked insulated power cables with cross-linked sheath. These cables are for use at the direct current (DC) side of photovoltaic systems, with a rated DC voltage up to 1,5 kV between conductors and between conductor and earth. This document includes halogen free low smoke cables and cables that can contain halogens.

The cables are suitable to be used with Class II equipment as defined in IEC 61140.

The cables are designed to operate at a normal continuous maximum conductor temperature of 90 °C. The permissible period of use at a maximum conductor temperature of 120 °C is limited to 20 000 h.

NOTE The expected period of use under normal usage conditions as specified in this document is at least 25 years.

Document History

IEC 62930
December 1, 2017
Electric cables for photovoltaic systems with a voltage rating of 1,5 kV DC
This document applies to single-core cross-linked insulated power cables with cross-linked sheath. These cables are for use at the direct current (DC) side of photovoltaic systems, with a rated DC...

References

Advertisement