CSA ISO/IEC 40314
Information technology - Mathematical Markup Language (MathML) Version 3.0 2nd Edition
| Organization: | CSA |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 415 |
| ICS Code (IT applications in information, documentation and publishing): | 35.240.30 |
scope:
CSA Preface
Standards development within the Information Technology sector is harmonized with international standards development. Through the CSA Technical Committee on Information Technology (TCIT), Canadians serve as the SCC Mirror Committee (SMC) on ISO/IEC Joint Technical Committee 1 on Information Technology (ISO/IEC JTC1) for the Standards Council of Canada (SCC), the ISO member body for Canada and sponsor of the Canadian National Committee of the IEC. Also, as a member of the International Telecommunication Union (ITU), Canada participates in the International Telegraph and Telephone Consultative Committee (ITU-T).
For brevity, this Standard will be referred to as "CAN/CSA-ISO/IEC 40314" throughout.
At the time of publication, ISO/IEC 40314:2016 is available from ISO and IEC in English only. CSA Group will publish the French version when it becomes available from ISO and IEC.
This Standard was reviewed by the CSA TCIT under the jurisdiction of the CSA Strategic Steering Committee on Information and Communications Technology and deemed acceptable for use in Canada. From time to time, ISO/IEC may publish addenda, corrigenda, etc. The TCIT will review these documents for approval and publication. For a listing, refer to the Current Standards Activities page at standardsactivities.
Document History