CSA C22.2 NO 61058-1-1

Switches for appliances - Part 1-1: Requirements for mechanical switches

inactive
Buy Now
Organization: CSA
Publication Date: 1 January 2017
Status: inactive
Page Count: 32
ICS Code (Switches): 29.120.40
scope:

This part of IEC 61058 applies to mechanical switching devices and shall be used in conjunction with the requirements of IEC 61058-1.

NOTE Additional requirements for particular switches may be found in the relevant part 2 of IEC 61058

Document History

January 1, 2017
Switches for appliances — Part 1-1: Requirements for mechanical switches
This part of IEC 61058 applies to switches for appliances. The switches are intended to control electrical appliances and other equipment for household or similar purposes with a rated voltage not...
CSA C22.2 NO 61058-1-1
January 1, 2017
Switches for appliances - Part 1-1: Requirements for mechanical switches
This part of IEC 61058 applies to mechanical switching devices and shall be used in conjunction with the requirements of IEC 61058-1. NOTE Additional requirements for particular switches may be...

References

Advertisement