IEC 61281-1
Fibre optic communication subsystems - Part 1: Generic specification
| Organization: | IEC |
| Publication Date: | 1 December 2017 |
| Status: | active |
| Page Count: | 84 |
| ICS Code (Fibre optic systems in general): | 33.180.01 |
scope:
This part of IEC 61281 is a generic specification for fibre optic communication subsystems (FOCSs).
The parameters defined herein form a specifiable minimum set of specifications that are common to all fibre optic subsystems. Additional parameters can be used depending on the particular application and technology. Those additional parameters will be specified in the relevant documents, as appropriate.
Each specified parameter is measured using one of the test procedures. The use of these parameters for system design is given in design guides.
Document History