BSI - BS EN 4072

Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance shank, short thread in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425 °C

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 March 2016
Status: active
Page Count: 14
ICS Code (Bolts, screws, studs): 49.030.20

Document History

BS EN 4072
March 31, 2016
Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance shank, short thread in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425 °C
A description is not available for this item.
March 31, 2016
Aerospace series — Screws, 100° countersunk normal head, offset cruciform recess, close tolerance shank, short thread in titanium alloy, aluminium IVD coated — Classification: 1 100 MPa (at ambient temperature) / 425 °C
A description is not available for this item.
March 31, 2016
Aerospace series - Screws, 100 Degrees countersunk normal head, offset cruciform recess, close tolerance shank, short thread in titanium alloy, aluminium IVD coated - Classification: 1100 MPa (at ambient temperature) / 425 Degree C
A description is not available for this item.
August 31, 2009
Aerospace series - Screws, 100 Degrees countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425 Degree C
A description is not available for this item.

References

Advertisement