NPFC - MIL-PRF-55339
ADAPTERS, CONNECTORS, COAXIAL, RADIO FREQUENCY, (BETWEEN SERIES AND WITHIN SERIES), GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 11 December 2017 |
| Status: | inactive |
| Page Count: | 29 |
scope:
This specification covers the performance requirements and tests for between series and within series, radio frequency (RF), coaxial connector adapters.
Classification. Adapters consist of the following classes with the Part Identifying Number (PIN), as specified (see 3.1).
a. Class 1 - A class 1 adapter is an adapter which is intended to provide superior RF performance at specified frequencies, and for which all RF characteristics are completely defined.
b. Class 2 - A class 2 adapter is intended to provide mechanical connection within an RF circuit providing specified RF performance.
PIN. The PIN consists of the letter "M" followed by the basic specification sheet number. The first digit in the dash number designates the material and finish of the adapter body (shell); i.e., "0" for silver plated brass, "3" for passivated corrosion-resistant steel, "4" for gold plated copper beryllium, "6" to be used between series SMA and other series (SMA body to be corrosion resistant steel and the other series to be brass), or "7" for nickel plated brass. Succeeding digits will be assigned to designate the former 'UG' number or a nonsignificant number, as applicable.
intended Use:
Connectors and fittings covered by this specification are intended for use in radiofrequency application up to the frequency specified (see 3.1).
Document History