DS/EN 10263-5

Steel rod, bars and wire for cold heading and cold extrusion – Part 5: Technical delivery conditions for stainless steels

active, Most Current
Buy Now
Organization: DS
Publication Date: 5 December 2017
Status: active
Page Count: 16
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
ICS Code (Steel bars and rods): 77.140.60
scope:

1.1 This European Standard is applicable to round rod, round bars and wire made of stainless steels intended for cold heading and cold extrusion having a diameter up to and including: - 25 mm for ferritic and austenitic-ferritic steels; - 50 mm for austenitic steels; - 100 mm for martensitic steels. 1.2 EN 10263 1 is indispensable for the application of this part of EN 10263.

Document History

DS/EN 10263-5
December 5, 2017
Steel rod, bars and wire for cold heading and cold extrusion – Part 5: Technical delivery conditions for stainless steels
1.1 This European Standard is applicable to round rod, round bars and wire made of stainless steels intended for cold heading and cold extrusion having a diameter up to and including: - 25 mm for...
May 2, 2003
Steel rod, bars and steel wire for cold heading and cold extrusion – Part 5: Technical delivery conditions for stainless steels
This part of EN 10263 is applicable to round rod, round bars and wire made of stainless steels intended for cold heading and cold extrusion having a diameter up to and including; – 25 mm for ferritic...
September 20, 2001
Steel rod, bars and steel wire for cold heading and cold extrusion - Part 5: Technical delivery conditions for stainless steels
This part of EN 10263 is applicable to round rod, round bars and wire made of stainless steels intended for cold heading and cold extrusion having a diameter up to and including; - 25 mm for ferritic...
Steel rod, bars and wire for cold heading and cold extrusion – Part 5: Technical delivery conditions for stainless steels
1.1 This European Standard is applicable to round rod, round bars and wire made of stainless steels intended for cold heading and cold extrusion having a diameter up to and including: - 25 mm for...
Steel rod, bars and wire for cold heading and cold extrusion - Part 5: Technical delivery conditions for stainless steels
1.1 This Part of EN 10263 is applicable to round rod, round bars and wire made of stainless steels intended for cold heading and cold extrusion having a diameter up to and including: ? 25 mm for...
Advertisement