IEC 60825-1

Safety of laser products – Part 1: Equipment classification and requirements

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 December 2017
Status: active
Page Count: 4
ICS Code (Optoelectronics. Laser equipment): 31.260
ICS Code (Safety of machinery): 13.110

Document History

December 1, 2017
Safety of laser products – Part 1: Equipment classification and requirements
A description is not available for this item.
IEC 60825-1
December 1, 2017
Safety of laser products – Part 1: Equipment classification and requirements
A description is not available for this item.
May 1, 2014
Safety of laser products – Part 1: Equipment classification and requirements
Scope and object IEC 60825-1 is applicable to safety of laser products emitting laser radiation in the wavelength range 180 nm to 1 mm. Although lasers exist which emit at wavelengths less than 180...
January 1, 2011
SAFETY OF LASER PRODUCTS – Part 1: Equipment classification and requirements
IEC 60825-1 is applicable to safety of laser products. For convenience it is divided into three separate sections: Section One (General) and the annexes; Section Two (Manufacturing requirements); and...
December 1, 2009
SAFETY OF LASER PRODUCTS – Part 1: Equipment classification and requirements
IEC 60825-1 is applicable to safety of laser products. For convenience it is divided into three separate sections: Section One (General) and the annexes; Section Two (Manufacturing requirements); and...
August 1, 2008
Safety of laser products – Part 1: Equipment classification and requirements
IEC 60825-1 is applicable to safety of laser products. For convenience it is divided into three separate sections: Section One (General) and the annexes; Section Two (Manufacturing requirements); and...
March 1, 2007
Safety of laser products – Part 1: Equipment classification and requirements
IEC 60825-1 is applicable to safety of laser products. For convenience it is divided into three separate sections: Section One (General) and the annexes; Section Two (Manufacturing requirements); and...
March 1, 2007
Safety of laser products – Part 1: Equipment classification and requirements
Scope and object IEC 60825-1 is applicable to safety of laser products emitting laser radiation in the wavelength range 180 nm to 1 mm. A laser product may consist of a single laser with or without...
June 1, 2002
Safety of laser products - Part 1: Equipment classification, requirements and user's guide CORRIGENDUM 1
IEC 60825-1 is applicable to safety of laser products. For convenience it is divided into three separate sections: Section One (General) and the annexes; Section Two (Manufacturing requirements); and...
August 1, 2001
Safety of Laser Products - Part 1: Equipment Classification, Requirements and User's Guide
Scope and object  IEC 60825-1 is applicable to safety of laser products. For convenience it is divided into three separate sections: Section One (General) and the annexes; Section Two (Manufacturing...
January 1, 2001
Amendment 2 Safety of laser products - Part I: Equipment classification, requirements and user's guide
A description is not available for this item.
January 1, 1998
Safety of Laser Products - Part 1: Equipment Classification, Requirements and User's Guide
A description is not available for this item.
December 1, 1994
Safety of laser products - Part 1 : Equipment classification, requirements and user's guide
A description is not available for this item.
November 1, 1993
Safety of laser products - Part 1: Equipment classification, requirements and user's guide
IEC 825-1 is applicable to safety of laser products. For convenience it is divided into three separate sections: Section One (General) and the annexes; Section Two (Manufacturing requirements); and...
Advertisement