NPFC - MIL-PRF-19500/752

TRANSISTOR, FIELD EFFECT RADIATION HARDENED, N-CHANNEL, LOGIC-LEVEL SILICON, ENCAPSULATED, TYPE 2N7608T2, JANTXV, AND JANS

inactive
Buy Now
Organization: NPFC
Publication Date: 13 December 2017
Status: inactive
Page Count: 18
scope:

This specification covers the performance requirements for a N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), low-threshold logic level, MOSFET, transistor. Two levels of product assurance (JANTXV and JANS) are provided for each encapsulated device with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS). Provisions for radiation hardness assurance (RHA) to two radiation levels ("R" and "F") are provided for JANTXV and JANS product assurance levels.

intended Use:

Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

August 22, 2018
TRANSISTOR, FIELD EFFECT RADIATION HARDENED, N-CHANNEL, LOGIC-LEVEL SILICON, ENCAPSULATED, TYPE 2N7608T2, JANTXV, AND JANS
This specification covers the performance requirements for a N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), low-threshold logic level, MOSFET,...
MIL-PRF-19500/752
December 13, 2017
TRANSISTOR, FIELD EFFECT RADIATION HARDENED, N-CHANNEL, LOGIC-LEVEL SILICON, ENCAPSULATED, TYPE 2N7608T2, JANTXV, AND JANS
This specification covers the performance requirements for a N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), low-threshold logic level, MOSFET,...
June 2, 2010
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, N-CHANNEL, RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS), LOGIC-LEVEL SILICON, TYPE 2N7608T2, JANTXVR, JANTXVF, JANSR, AND JANSF
This specification covers the performance requirements for a N-channel, enhancement-mode, radiation hardened (total dose and single event effects (SEE)), low-threshold logic level, MOSFET,...

References

Advertisement