DIN EN 16798-15

Energy performance of buildings - Ventilation for buildings - Part 15: Calculation of cooling systems (Module M4-7) - Storage

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2017
Status: active
Page Count: 40
ICS Code (Ventilation and air-conditioning systems): 91.140.30
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

This European Standard specifies a calculation method for the energy performance of storage systems used for ventilation systems. It takes into account the energy performance of storage systems using water from phase change material (PCM) to store cooling energy. This standard presents a general method applicable to the different technologies of water-based storage systems or PCM related controls systems. It does not cover the cooling emission, distribution and generation that are covered by EN 15316-2, EN 15316-3 and EN 16798-13 respectively.

The standard covers typically hourly time steps but can be adapted to different time steps accordingly with the scenarios used for energy use and energy delivered or to bin method.

A simplified method is provided for monthly or annual time step.

This standard does not cover:

- the cooling emission, distribution and generation systems; or

- sizing or inspection of such storage systems.

NOTE 1 In CEN ISO/TR 52000-2 the same table can be found, with, for each module, the numbers of the relevant EPB standards and accompanying Technical Reports that are published or in preparation.

NOTE 2 The modules represent EPB standards, although one EPB standard might cover more than one module and one module might be covered by more than one EPB standard, for instance a simplified and a detailed method respectively.

Document History

DIN EN 16798-15
November 1, 2017
Energy performance of buildings - Ventilation for buildings - Part 15: Calculation of cooling systems (Module M4-7) - Storage
This European Standard specifies a calculation method for the energy performance of storage systems used for ventilation systems. It takes into account the energy performance of storage systems using...

References

Advertisement