DS/EN ISO 5175-2
Gas welding equipment – Safety devices – Part 2: Not incorporating a flame (flashback) arrestor (ISO 5175-2:2017)
| Organization: | DS |
| Publication Date: | 5 December 2017 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
ISO 5175-2:2017 specifies the general requirements and tests for safety devices for fuel gases and oxygen or compressed air which do not incorporate a flame (flashback) arrestor used downstream of manifold, cylinder and/or pipeline outlet regulators, and upstream of blowpipes for welding, cutting and allied processes. ISO 5175-2:2017 does not specify the location of these devices in the gas system. ISO 5175-2:2017 in not applicable to safety devices which incorporate a flame arrestor, covered by ISO 5175‑1.
Document History