DS/EN 12102-1

Air conditioners, liquid chilling packages, heat pumps, process chillers and dehumidifiers with electrically driven compressors – Determination of the sound power level – Part 1: Air conditioners, liquid chilling packages, heat pumps for space heating and cooling, dehumidifiers and process chillers

active, Most Current
Buy Now
Organization: DS
Publication Date: 7 December 2017
Status: active
Page Count: 36
ICS Code (Ventilation and air-conditioning systems): 91.140.30
ICS Code (Noise emitted by machines and equipment): 17.140.20
ICS Code (Heat pumps): 27.080
scope:

This European Standard establishes requirements for determining, in accordance with a standardized procedure, the sound power level emitted into the surrounding air by air conditioners, heat pumps, liquid chilling packages with electrically driven compressors when used for space heating and/or cooling, and/or for process, as described in the EN 14511 series and dehumidifiers as described in EN 810. This European Standard also covers the measurement of the sound power level of evaporatively cooled condenser air conditioners, as defined in EN 15218. However, the measurement will be done without external water feeding and these units will thus be considered as the other air conditioners covered by the EN 14511 series. It is emphasized that this measurement standard only refers to airborne noise.

Document History

August 2, 2022
Air conditioners, liquid chilling packages, heat pumps, process chillers and dehumidifiers with electrically driven compressors – Determination of the sound power level – Part 1: Air conditioners, liquid chilling packages, heat pumps for space heating and cooling, dehumidifiers and process chillers
This document establishes requirements for determining, in accordance with a standardized procedure, the sound power level emitted into the surrounding air by air conditioners, heat pumps, liquid...
DS/EN 12102-1
December 7, 2017
Air conditioners, liquid chilling packages, heat pumps, process chillers and dehumidifiers with electrically driven compressors – Determination of the sound power level – Part 1: Air conditioners, liquid chilling packages, heat pumps for space heating and cooling, dehumidifiers and process chillers
This European Standard establishes requirements for determining, in accordance with a standardized procedure, the sound power level emitted into the surrounding air by air conditioners, heat pumps,...
Air conditioners, liquid chilling packages, heat pumps, process chillers and dehumidifiers with electrically driven compressors – Determination of the sound power level – Part 1: Air conditioners, liquid chilling packages, heat pumps for space heating and cooling, dehumidifiers and process chillers
This document establishes requirements for determining, in accordance with a standardized procedure, the sound power level emitted into the surrounding air by air conditioners, heat pumps, liquid...
Air conditioners, liquid chilling packages, heat pumps and dehumidifiers with electrically driven compressors – Determination of the sound power level – Part 1: Air conditioners, liquid chilling packages, heat pumps for space heating and cooling, dehumidifiers and process chillers
This draft European Standard establishes requirements for determining, in accordance with a standardized procedure, the sound power level emitted into the surrounding air by air conditioners, heat...
Air conditioners, liquid chilling packages, heat pumps and dehumidifiers with electrically driven compressors for space heating and cooling - Measurement of airborne noise - Determination of the sound power level - Part 1: Air conditioners, liquid chilling packages, heat pumps for space heating and cooling
This draft European Standard establishes requirements for determining, in accordance with a standardized procedure, the sound power level emitted into the surrounding air by air conditioners, heat...
Advertisement