DIN EN 303-2

Heating boilers - Part 2: Heating boilers with forced draught burners - Special requirements for boilers with atomizing oil burners

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2017
Status: active
Page Count: 18
ICS Code (Central heating systems): 91.140.10
scope:

This European Standard is applicable to boilers used for central heating in accordance with EN 303-1:2017 up to a nominal heat output of 1 000 kW and EN 303-4 up to a nominal heat output of 70 kW with forced draught burners in accordance with EN 267 that are designed for operating with liquid fuels.

The performance requirements of this standard apply to type testing to heating boilers (standard, low temperature and condensing boilers) which are tested on a test rig in accordance with the test code given in EN 304.

This standard applies also to room sealed boilers as defined in EN 15035 regarding efficiency and emissions.

This standard can also be used as the basis for evaluation of boiler-/burner units.

Document History

April 1, 2023
Heating boilers - Part 2: Heating boilers with forced draught burners - Special requirements for boilers with atomizing oil burners; German and English version prEN 303-2:2023
A description is not available for this item.
DIN EN 303-2
November 1, 2017
Heating boilers - Part 2: Heating boilers with forced draught burners - Special requirements for boilers with atomizing oil burners
This European Standard is applicable to boilers used for central heating in accordance with EN 303-1:2017 up to a nominal heat output of 1 000 kW and EN 303-4 up to a nominal heat output of 70 kW...
July 1, 2016
Heating boilers - Part 2: Heating boilers with forced draught burners - Special requirements for boilers with atomizing oil burners; German and English version prEN 303-2:2016
A description is not available for this item.
December 1, 1998
Heating boilers - Part 2: Heating boilers with forced draught burners - Special requirements for boilers with atomizing oil burners
A description is not available for this item.

References

Advertisement