DS/ISO/IEC 14165-151

Information technology – Fibre channel – Part 151: Fibre Channel BaseT (FC-BaseT)

active, Most Current
Buy Now
Organization: DS
Publication Date: 4 December 2017
Status: active
Page Count: 107
ICS Code (Interface and interconnection equipment): 35.200
scope:

ISO/IEC 14165-151:2017(E) This part of ISO/IEC 14165 describes extensions to the Fibre Channel signaling and physical layer requirements defined in ISO/IEC 14165-142 to transport Fibre Channel over the commonly available 4-pair balanced copper cablings specified in ISO/IEC 11801:2002 and TIA/EIA-568-B.2-2001. This standard is one of the Fibre Channel family of standards.

Document History

DS/ISO/IEC 14165-151
December 4, 2017
Information technology – Fibre channel – Part 151: Fibre Channel BaseT (FC-BaseT)
ISO/IEC 14165-151:2017(E) This part of ISO/IEC 14165 describes extensions to the Fibre Channel signaling and physical layer requirements defined in ISO/IEC 14165-142 to transport Fibre Channel over...
Advertisement