DS/EN ISO 5175-1

Gas welding equipment – Safety devices – Part 1: Devices incorporating a flame (flashback) arrestor (ISO 5175-1:2017)

active, Most Current
Buy Now
Organization: DS
Publication Date: 5 December 2017
Status: active
Page Count: 26
ICS Code (Welding equipment): 25.160.30
scope:

ISO 5175-1:2017 specifies the general requirements and tests for safety devices for fuel gases and oxygen or compressed air incorporating a flame (flashback) arrestor used downstream of manifold, cylinder and/or pipeline outlet regulators, and upstream of blowpipes for welding, cutting and allied processes. ISO 5175-1:2017 does not specify the location of these devices in the gas system. ISO 5175-1:2017 is not applicable to safety devices not incorporating a flame arrestor, covered by ISO 5175‑2. ISO 5175-1:2017 does not apply to the use of safety devices incorporating flame arrestors for applications with premixed oxy/fuel or air/fuel gas supply systems, e.g. downstream of gas mixers or a generator to produce hydrogen/oxygen mixture by electrolytic decomposition of water.

Document History

DS/EN ISO 5175-1
December 5, 2017
Gas welding equipment – Safety devices – Part 1: Devices incorporating a flame (flashback) arrestor (ISO 5175-1:2017)
ISO 5175-1:2017 specifies the general requirements and tests for safety devices for fuel gases and oxygen or compressed air incorporating a flame (flashback) arrestor used downstream of manifold,...
Gas welding equipment - Safety devices - Part 1: Incorporating a flame (flashback) arrestor (ISO/DIS 5175-1:2016)
This Part of this European Standard specifies the general requirements and tests for safety devices for fuel gases and oxygen or compressed air incorporating a flame (flashback) arrestor used...
Advertisement