ASD-STAN PREN 2585

Aerospace Series Bearings, Spherical Plain in Corrosion Resisting Steel with Self-Lubricating Liner, Wide Series Elevated Loads at Ambient Temperature Dimensions and Loads

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 December 2017
Status: active
Page Count: 12
scope:

This standard specifies the characteristics of spherical plain bearings in corrosion resisting steel, with self- lubricating liner, wide series, for elevated load at ambient temperature, with or without swaging groove, intended for use in the fixed or moving parts of the aircraft structure and control mechanisms.

They shall be used in the temperature range −55° C to 163° C.

Document History

ASD-STAN PREN 2585
December 1, 2017
Aerospace Series Bearings, Spherical Plain in Corrosion Resisting Steel with Self-Lubricating Liner, Wide Series Elevated Loads at Ambient Temperature Dimensions and Loads
This standard specifies the characteristics of spherical plain bearings in corrosion resisting steel, with self- lubricating liner, wide series, for elevated load at ambient temperature, with or...
October 1, 1988
Aerospace Series Bearings, Spherical Plain in Corrosion Resisting Steel with Self-Lubricating Liner, Wide Series Elevated Loads at Ambient Temperature Dimensions and Loads
A description is not available for this item.

References

Advertisement