GMW16411

Intake Manifold Rapid Pressurization Test

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 December 2017
Status: active
Page Count: 10
scope:

Purpose.

The purpose of this test is to determine the robustness of an intake manifold, or similar system component, to withstand a combustion event of an air and fuel vapor mixture internal to the air intake system. This standard defines all requirements for component burst resistance validation to a rapid pressurization event. 

Applicability.

This procedure applies to intake manifolds and similar components for all gasoline and gaseous fueled spark ignition engines. It is intended primarily for intake manifolds made from composite materials or other materials and construction methods which may not easily withstand pressures over 750 kPa internal pressure. It may also be adapted to evaluate induction systems or other vessels that may contain air and fuel mixture vapor.

Document History

May 1, 2021
Intake Manifold Rapid Pressurization Test
A description is not available for this item.
GMW16411
December 1, 2017
Intake Manifold Rapid Pressurization Test
Purpose. The purpose of this test is to determine the robustness of an intake manifold, or similar system component, to withstand a combustion event of an air and fuel vapor mixture internal to the...
April 1, 2011
Intake Manifold Rapid Pressurization Test
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....

References

Advertisement