SNZ - AS/NZS 2327
Composite structures - Composite steel-concrete construction in buildings
| Organization: | SNZ |
| Publication Date: | 20 December 2017 |
| Status: | inactive |
| Page Count: | 272 |
scope:
This Standard sets out minimum requirements for the design, detailing and construction of composite steel-concrete members (beams, columns, slabs, joints) in buildings.
This Standard does not cover the design of composite beams and columns-
(a) where the elements of the steel section are less than 3 mm thick or the value of the yield stress (fy) assumed in design exceeds 690 MPa;
(b) where the concrete characteristic compressive strength at 28 days is outside the range of 20 MPa to 100 MPa; or
(c) for road or railway bridges (see NOTE).
NOTE: For the design of composite bridge beams, reference should be made to AS/NZS 5100.6 the AUSTROADS Bridge Design Code.
Document History