GMW17892

Edge Sealing Epoxy (2 Component)

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 December 2017
Status: active
Page Count: 3
scope:

Material Description.

This specification covers the properties of a two (2) component epoxy coating system that consists of a difunctional Bis-phenol A Epichlorohydrin derived liquid epoxy resin, and a condensation product of polyamine and dibasic acid curing agent. This material has a long open time at room temperature after mixing but, cures rapidly in thin films at 121 °C (250 °F).

Symbols. Not applicable.

Applicability.

This material is being used for edge sealing sheet molded compound (SMC) panels that have been sanded through the in-mold coating (IMC) or smoothed at the edges.

Remarks. The material must be paintable using the paint system being applied at the target assembly plant. Performance must meet GMW14797.

Document History

GMW17892
December 1, 2017
Edge Sealing Epoxy (2 Component)
Material Description. This specification covers the properties of a two (2) component epoxy coating system that consists of a difunctional Bis-phenol A Epichlorohydrin derived liquid epoxy resin,...

References

Advertisement