ISO 16092-3

Machine tools safety - Presses - Part 3: Safety requirements for hydraulic presses

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 2017
Status: active
Page Count: 50
ICS Code (Machine tools in general): 25.080.01
scope:

This document, in addition to ISO 16092-1, specifies the technical safety requirements and measures to be adopted by persons undertaking the design, manufacture and supply of hydraulic presses which are intended to work cold metal or material partly made up of cold metal.

The presses covered by this document range in size from small high-speed machines with a single operator producing small workpieces to large relatively slow-speed machines with several operators and large complex workpieces.

This document deals with all significant hazards relevant for hydraulic presses when they are used as intended and under the conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4). All the phases of the lifetime of the machinery as described in ISO 12100:2010, 5.4 have been taken into consideration.

Document History

ISO 16092-3
December 1, 2017
Machine tools safety - Presses - Part 3: Safety requirements for hydraulic presses
This document, in addition to ISO 16092-1, specifies the technical safety requirements and measures to be adopted by persons undertaking the design, manufacture and supply of hydraulic presses which...

References

Advertisement