ISO TS 21396
Rubber - Determination of mass concentration of tire and road wear particles (TRWP) in soil and sediments - Pyrolysis-GC/MS method
| Organization: | ISO |
| Publication Date: | 1 December 2017 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Pollution, pollution control and conservation): | 13.020.40 |
| ICS Code (Tyres in general): | 83.160.01 |
| ICS Code (Rubber): | 83.060 |
scope:
This document specifies a method for the determination of the soil or sediment mass concentration (μg/g) of tyre and road wear particles (TRWP) in environmental samples.
This document establishes principles for soil or sediment sample collection, the generation of pyrolysis fragments from the sample, and the quantification of the generated polymer fragments. The quantified polymer mass is used to calculate the concentration of TRWP in soil or sediment. These quantities are expressed on a TRWP basis, which includes the mass of tyre tread and mass of road wear encrustations, and can also be expressed on a tyre rubber polymer or tyre tread basis.
NOTE Tyre and road wear particles are a discrete mass of elongated particles generated at the frictional interface between the tyre and roadway surface during the service life of a tyre. The particles consist of tyre tread enriched with mineral encrustations from the roadway surface.
Document History