ISO 20064
Metallic materials - Steel - Method of test for the determination of brittle crack arrest toughness, Kca
| Organization: | ISO |
| Publication Date: | 1 July 2019 |
| Status: | active |
| Page Count: | 52 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
This document specifies a test method for the determination of brittle crack arrest toughness.
It is applicable to ferritic steel base metals exhibiting ductile to brittle transition behaviour. Applicable materials are rolled steel plates. It is intended for materials with a tensile strength of 950 MPa or less and a test piece thickness of 200 mm or less. The range of arrest temperatures is between −196 °C and +100 °C. This document can be applied to flat rolled steel plates but not to flattened steel pipes because the flattening can cause changes in arrest toughness.
Document History