DIN EN 13480-6

Metallic industrial piping - Part 6: Additional requirements for buried piping

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2017
Status: active
Page Count: 39
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

This document specifies requirements for industrial piping either totally buried or partly buried and partly run in sleeves or similar protection. It is used in conjunction with the other six parts of EN 13480.

Where buried piping subject to this standard connects to piping installed under other jurisdiction such as pipelines, the transition should be made at a closing element e.g. an isolating or regulating valve separating the two sections. This should be close to the boundary of the industrial site, but may be inside or outside the boundary.

Operating temperature up to 75 °C.

NOTE For higher temperatures reference should be made to EN 13941+A1:2010, but it should be kept in mind, that CEN/TC 107 only deals with pre‐insulated piping with temperatures up to 140 °C and diameters up to 800 mm, which is state of the art for these products.

Document History

July 1, 2019
Metallic industrial piping - Part 6: Additional requirements for buried piping (includes Amendment A1:2019)
A description is not available for this item.
June 1, 2018
Metallic industrial piping - Part 6: Additional requirements for buried piping; German and English version EN 13480-6:2017/prA1:2018
A description is not available for this item.
DIN EN 13480-6
December 1, 2017
Metallic industrial piping - Part 6: Additional requirements for buried piping
This document specifies requirements for industrial piping either totally buried or partly buried and partly run in sleeves or similar protection. It is used in conjunction with the other six parts...
October 1, 2016
Metallic industrial piping - Part 6: Additional requirements for buried piping, Corrigendum to DIN EN 13480-6:2014-12
Foreword This document (EN 13480-6:2012) has been prepared by Technical Committee CEN/TC 267 “Industrial piping and pipelines”, the secretariat of which is held by AFNOR. This European Standard...
October 1, 2016
Metallic industrial piping - Part 6: Additional requirements for buried piping (includes Amendment A1:2016)
A description is not available for this item.
February 1, 2016
Metallic industrial piping - Part 6: Additional requirements for buried piping; German and English version EN 13480-6:2012/prA1:2016
A description is not available for this item.
December 1, 2014
Metallic industrial piping - Part 6: Additional requirements for buried piping
This document specifies requirements for industrial piping either totally buried or partly buried and partly run in sleeves or similar protection. It is used in conjunction with the other six parts...
November 1, 2013
Metallic industrial piping - Part 6: Additional requirements for buried piping
This document specifies requirements for industrial piping either totally buried or partly buried and partly run in sleeves or similar protection. It is used in conjunction with the other six parts...
November 1, 2012
Metallic industrial piping - Part 6: Additional requirements for buried piping
A description is not available for this item.
March 1, 2006
Metallic industrial piping - Part 6: Additional requirements for buried piping
A description is not available for this item.
October 1, 2004
Metallic industrial piping - Part 6: Additional requirements for buried piping
A description is not available for this item.

References

Advertisement