VDI 4255 BLATT 4

Bioaerosols and biological agents - Emission factors for pig husbandry

active, Most Current
Organization: VDI
Publication Date: 1 March 2017
Status: active
Page Count: 22
ICS Code (Ambient atmospheres): 13.040.20
ICS Code (Animal husbandry and breeding): 65.020.30
scope:

This standard lays down conventional values for emission factors for selected microorganisms (staphylococci (bacteria of the genus Staphylococcus) and intestinal enterococci) from forcedventilated houses for the keeping or rearing of pigs.

Emissions (gases, dusts and microorganisms) from livestock husbandry are to be taken into account from the point of view of environmental hygiene in the awarding of permits for houses, in the case of complaints or during land-use planning. With the aid of dispersion calculations, it is possible to calculate ambient bioaerosol concentrations in the surroundings of planned or existing facilities (see VDI 4251 Part 3). Knowledge is required here not only of the meteorological data, but also of the emission load and the facility's emission conditions. For an accurate estimation of ambient impact, it is essential to define the representative emission load.  

Conventional values for emission factors for ammonia, odour, and fine dust are listed in standard VDI 3894 Part 1.

Document History

VDI 4255 BLATT 4
March 1, 2017
Bioaerosols and biological agents - Emission factors for pig husbandry
This standard lays down conventional values for emission factors for selected microorganisms (staphylococci (bacteria of the genus Staphylococcus) and intestinal enterococci) from forcedventilated...

References

Advertisement