DIN EN 9101
Quality Management Systems - Audit Requirements for Aviation, Space, and Defence Organisations; German and English version FprEN 9101:2016
| Organization: | DIN |
| Publication Date: | 1 March 2017 |
| Status: | inactive |
| Page Count: | 64 |
| ICS Code (Quality management and quality assurance): | 03.120.10 |
| ICS Code (Product and company certification. Conformity assessment): | 03.120.20 |
| ICS Code (Aircraft and space vehicles in general): | 49.020 |
| ICS Code (Management systems): | 03.100.70 |
scope:
General
This standard defines requirements for the preparation and execution of the audit process. In addition, it defines the content and composition for the audit reporting of conformity and process effectiveness to the EN 9100-series standards, the organization's QMS documentation, and customer and statutory/regulatory
The requirements in this standard are additions or represent changes to the requirements and guidelines in the standards for conformity assessment, auditing, and certification as published by ISO/IEC (i. e., EN ISO/IEC 17000, EN ISO/IEC 17021-1). When there is conflict with these standards, the requirements of the EN 9101 standard shall take precedence.
NOTE 1 In this standard, the term "EN 9100-series standards" comprises the following Aerospace Quality Management System (AQMS) standards: EN 9100, EN 9110, and EN 9120; developed by the IAQG and published by various national standards bodies.
NOTE 2 In addition to this standard, the IAQG publishes deployment support material on the IAQG website (see http://www.sae.org/i
Application
This standard shall be used for audits of EN 9100-series standards by CBs for certification of organizations, under the auspices of the aviation, space, and defence industry certification scheme [also known as the Industry Controlled Other Party (ICOP) scheme]. The ICOP scheme requirements are defined in the EN 9104-series standards (i. e., EN 9104-001, EN 9104-002, EN 9104-003).
NOTE Relevant parts of this standard can also be used by an organization in support of internal audits (1st party) and external audits at suppliers (2nd party).
Document History