DIN EN ISO 21970-1
Plastics - Polyketone (PK) moulding and extrusion materials - Part 1: Designation system and basis for specifications (ISO/DIS 21970-1:2017); German and English version prEN ISO 21970-1:2017
| Organization: | DIN |
| Publication Date: | 1 April 2017 |
| Status: | inactive |
| Page Count: | 27 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
This part of ISO 21970 establishes a system of designation for polyketone (PK) moulding and extrusion materials which may be used as the basis for specifications. Polyketone polymer chains are built up from regularly alternating olefinic units and keto groups. The olefinic units may be essentially all ethylene, or they may be, e.g., randomly distributed ethylene and propylene, butene or hexene.
The types of polyketone plastics are differentiated from each other by a classification system based on appropriate levels of the designatory properties
a) melting temperature
b) melt mass-flow rate
c) heat deflection temperature
and on information about the intended application and/or method of processing, important properties, additives, colour, fillers and reinforcing materials.
The designation system is applicable to all polyketone homopolymers, copolymers and blends. It applies to materials ready for normal use in the form of powder, granules or pellets, unmodified or modified by colourants, fillers or other additives.
One should not assume that materials having the same designation give the same performance. This part of ISO 21970-1 does not provide engineering data, performance data or data on processing conditions which may be required to specify a material. If such additional properties are required, they shall be determined in accordance with the test methods specified in ISO WD 21970-2, if suitable.
In order to designate a polyketone to meet particular specifications, the requirements are to be given in data block 5 (see 3.1).
Document History