DIN ISO 21940-2

Mechanical vibration - Rotor balancing - Part 2: Vocabulary (ISO/DIS 21940-2:2016); Text in German and English

inactive
Organization: DIN
Publication Date: 1 March 2017
Status: inactive
Page Count: 67
ICS Code (Mechanical systems and components for general use (Vocabularies)): 01.040.21
ICS Code (Balancing and balancing machines): 21.120.40
scope:

This part of ISO 21940 defines, in English and in French, terms on balancing.

This part of ISO 21940 complements ISO 2041 which is a general vocabulary on mechanical vibration and shock.

NOTE 1 Terms in boldface in the definitions are themselves defined elsewhere in this vocabulary.

NOTE 2 In addition to the terms used in English and French, two of the three official ISO languages, the keys to Figures A.1 to A.20 of this document give equivalent terms in German; these are published under the responsibility of the member body for Germany (DIN), and are given for information only. Only the terms given in the official languages can be considered as ISO terms.

Document History

September 1, 2017
Mechanical vibration - Rotor balancing - Part 2: Vocabulary (ISO 21940-2:2017)
This document defines terms on balancing. It complements ISO 2041, which is a general vocabulary on mechanical vibration and shock.
DIN ISO 21940-2
March 1, 2017
Mechanical vibration - Rotor balancing - Part 2: Vocabulary (ISO/DIS 21940-2:2016); Text in German and English
This part of ISO 21940 defines, in English and in French, terms on balancing. This part of ISO 21940 complements ISO 2041 which is a general vocabulary on mechanical vibration and shock. NOTE 1...

References

Advertisement