DIN EN ISO 21483

Determination of solubility in nitric acid of plutonium in unirradiated mixed oxide fuel pellets (U, Pu) O2 (ISO 21483:2013); German and English version prEN ISO 21483:2017

inactive
Organization: DIN
Publication Date: 1 March 2017
Status: inactive
Page Count: 19
ICS Code (Fissile materials and nuclear fuel technology): 27.120.30
scope:

This International Standard specifies an analytical method for determining the solubility in nitric acid of plutonium in pellets of unirradiated mixed oxide fuel (light-water reactor fuels). The results provide information about the expected dissolution behaviour of irradiated pellets under industrial reprocessing conditions. In this aspect, the specific conditions (e.g. time of the test) may vary depending upon the need to match to a specific reprocessor's requirements. The test is aimed at determining solubility under equilibrium conditions rather than the kinetics of dissolution and hence allows for a second dissolution period

Document History

December 1, 2017
Determination of solubility in nitric acid of plutonium in unirradiated mixed oxide fuel pellets (U, Pu) O2 (ISO 21483:2013)
This International Standard specifies an analytical method for determining the solubility in nitric acid of plutonium in pellets of unirradiated mixed oxide fuel (light-water reactor fuels). The...
DIN EN ISO 21483
March 1, 2017
Determination of solubility in nitric acid of plutonium in unirradiated mixed oxide fuel pellets (U, Pu) O2 (ISO 21483:2013); German and English version prEN ISO 21483:2017
This International Standard specifies an analytical method for determining the solubility in nitric acid of plutonium in pellets of unirradiated mixed oxide fuel (light-water reactor fuels). The...

References

Advertisement