DIN EN 2879
Aerospace series - Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 235 °C; German and English version EN 2879:2017
| Organization: | DIN |
| Publication Date: | 1 March 2017 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This European Standard specifies the characteristics of self-locking, air resistant, sealing, floating, two lug anchor nuts, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated.
Classification: 900 MPa 1) / 235 °C 2).
1) Corresponds to the minimum tensile stress which the nut is able to withstand at ambient temperature without breaking or cracking when tested with a bolt of a higher strength class.
2) Maximum temperature that the nut is able to withstand, without permanent alteration to its original characteristics, after ambient temperature has been restored. The maximum temperature is conditioned by the seal material.
Document History