DIN EN 3375-011
Aerospace series - Cable, electrical for digital data transmission - Part 011: Single braid - Star Quad 100 Ohms - Light weight - Type KL - Product standard; German and English version FprEN 3375-011:2016
| Organization: | DIN |
| Publication Date: | 1 March 2017 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
| ICS Code (On-board equipment and instruments): | 49.090 |
scope:
This European Standard specifies the dimensions, tolerances, required characteristics and the mass of an AWG 24 shielded quad cable, type KL, intended for high speed (100 Mbit/s) full duplex Ethernet networks.
Linked to this particular application, the operating temperatures of the cable are between − 65 °C and 125 °C.
This cable is laser markable, this marking satisfies the requirements of EN 3838. The characteristics impedance must be 100 Ω ± 15 Ω.
Document History