DIN EN 63080
Accessibility terms and definitions (IEC 100/2775/CDV:2016); German version prEN 63080:2016
| Organization: | DIN |
| Publication Date: | 1 March 2017 |
| Status: | inactive |
| Page Count: | 48 |
| ICS Code (Telecommunication services. Applications): | 33.030 |
| ICS Code (Telecommunications. Audio and video engineering (Vocabularies)): | 01.040.33 |
scope:
This document contains a list of currently used terminology to describe accessibility and terms that standard writers need when writing and designing international standards. It is necessary to standardize and define a recognized list of the terms already used and in existing ITU Recommendations and Resolutions, along with those in the UN Convention on the Rights of Persons with Disabilities (UNCRPD). Without such a list, there could be confusion not only on the part of standard writers and implementers, but also by the public at large. It is also important to eliminate terminology that is no longer used, offensive, and demeaning to persons with disabilities (PWD) and others.
The terminology in this document is for use in international work when English is used to refer to telecommunication/IC
Document History