DIN EN 2811

Aerospace series - Nuts, hexagon, slotted/ castellated in steel cadmium plated - Classification: 1100 MPa/235 °C; German and English version EN 2811:2016

active, Most Current
Organization: DIN
Publication Date: 1 March 2017
Status: active
Page Count: 18
ICS Code (Nuts): 49.030.30
scope:

This European Standard specifies the characteristics of steel, cadmium plated hexagonal nuts, with an upper portion slotted or castellated normal height, normal across flats.

These nuts are intended for use in aircraft assemblies subjected principally to shear loading.

They are intended to be used with threaded parts of 1 100 MPa 1) tensile strength classification and split pins to EN 2367. The cadmium plating restricts the application to temperatures not exceeding 235 °C.

1) This strength level applies at ambient temperature.

Document History

DIN EN 2811
March 1, 2017
Aerospace series - Nuts, hexagon, slotted/ castellated in steel cadmium plated - Classification: 1100 MPa/235 °C; German and English version EN 2811:2016
This European Standard specifies the characteristics of steel, cadmium plated hexagonal nuts, with an upper portion slotted or castellated normal height, normal across flats. These nuts are intended...
April 1, 2016
Aerospace series - Nuts, hexagon, slotted/castellated in steel cadmium plated - Classification: 1100 MPa/235 °C; German and English version FprEN 2811:2015
A description is not available for this item.

References

Advertisement