DIN EN ISO 21012
Cryogenic vessels - Hoses (ISO/DIS 21012:2017); German and English version prEN ISO 21012:2017
| Organization: | DIN |
| Publication Date: | 1 March 2017 |
| Status: | inactive |
| Page Count: | 41 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
| ICS Code (Cryogenic vessels): | 23.020.40 |
| ICS Code (Hoses): | 83.140.40 |
scope:
This International Standard gives design, construction, type and production testing, and marking requirements for non-insulated cryogenic flexible hoses used for the transfer of cryogenic fluids within the following range of operating conditions:
- working temperature: from − 270 °C to + 65 °C;
- nominal size (DN): from 10 to 100. End fittings for mounting of any couplings are within the scope of this International Standard, but the couplings are subject to other standards.
It is intended that the hose be designed and tested to satisfy the generally accepted rated pressure i.e. at least PR 40. Hoses may be then selected with a PR equal to or greater than the maximum allowable pressure (PS) of the equipment to which it is to be used
Document History