CEN - EN ISO 5492

Sensory analysis - Vocabulary

active, Most Current
Organization: CEN
Publication Date: 1 July 2009
Status: active
Page Count: 150
ICS Code (Sensory analysis): 67.240
ICS Code (Food technology (Vocabularies)): 01.040.67
scope:

This International Standard defines terms relating to sensory analysis.

NOTE 1 Grammatical forms of terms have been indicated where it was felt useful to do so.

It applies to all industries concerned with the evaluation of products by the sense organs.

The terms are given under the following headings:

1) general terminology;

2) terminology relating to the senses;

3) terminology relating to organoleptic attributes;

4) terminology relating to methods.

NOTE 2 In addition to terms used in the three official ISO languages (English, French and Russian), this document gives the equivalent terms in German and Spanish; these are published under the responsibilities of the member bodies for Germany (DIN) and for Argentina (IRAM), respectively, and are given for information only. Only the terms and definitions given in the official languages can be considered as ISO terms and definitions.

Document History

EN ISO 5492
July 1, 2009
Sensory analysis - Vocabulary
This International Standard defines terms relating to sensory analysis. NOTE 1 Grammatical forms of terms have been indicated where it was felt useful to do so. It applies to all industries...
July 1, 2009
Sensory analysis - Vocabulary
A description is not available for this item.

References

Advertisement