CEN - EN ISO 17233

Leather - Physical and mechanical tests - Determination of cold crack temperature of surface coatings

active, Most Current
Organization: CEN
Publication Date: 1 February 2017
Status: active
Page Count: 18
ICS Code (Leather and furs): 59.140.30
scope:

This document specifies a method for determining the cold crack temperature of surface coatings applied to leather. It is applicable to all leathers which have a surface coating and which can be easily flexed

Document History

EN ISO 17233
February 1, 2017
Leather - Physical and mechanical tests - Determination of cold crack temperature of surface coatings
This document specifies a method for determining the cold crack temperature of surface coatings applied to leather. It is applicable to all leathers which have a surface coating and which can be...
December 1, 2002
Leather - Physical and mechanical tests - Determination of cold crack temperature of surface coatings
A description is not available for this item.

References

Advertisement