ETSI - EN 300 422-3
Wireless Microphones; Audio PMSE up to 3 GHz; Part 3: Class C Receivers; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
| Organization: | ETSI |
| Publication Date: | 1 February 2017 |
| Status: | active |
| Page Count: | 62 |
scope:
The present document specifies the technical characteristics and methods of measurement for the following types of equipment:
1) Assistive Listening Devices;
2) Radio Microphones;
3) In-ear Monitoring Systems;
4) WMAS (Wireless Multichannel Audio Systems;
5) Tour Guide Systems;
with Class C receivers which have significantly reduced performance requirements with respect to sensitivity, adjacent channel selectivity, and receiver blocking compared to those with Class A receivers. It does not necessarily include all the characteristics that may be required by a user, nor does it necessarily represent the optimum performance achievable. Equipment with Class C receivers will support the operation of fewer wireless audio channels in a given amount of spectrum than Class A or Class B receivers.
The present document applies to equipment operating on radio frequencies up to 3 GHz (as shown in table 1) using analogue, digital and hybrid (using both analogue and digital) modulation.
The maximum power recommended for equipment covered by this multi-part deliverable is 250 mW for radio microphones and 10 mW for ALDs.
An exception to this are the Public Hearing Aids defined in the CEPT Report 004 [i.7] and subsequent EC Decision 2005/928/EC [i.9] and EC Decision 2006/771/EC [i.8] on the ex ERMES band (169,4 MHz to 169,8125 MHz) where 500 mW is defined.
The present document covers the essential requirements of article 3.2 of Directive 2014/53/EU under the conditions identified in annex A. The present document also covers radio microphones used in the 863 MHz to 865 MHz band, with a maximum power of 10 mW.
Electromagnetic Compatibility (EMC) requirements are covered by ETSI EN 301 489-9 [i.4].
National regulations on:
1) maximum power output;
2) licensing status;
will take precedence or those detailed in the latest version of:
• EC Decision 2005/928/EC [i.9];
• ECC/DEC/(05)02 [i.10];
• the EC SRD Decision [i.8]; or
• CEPT/ERC/REC 70-03 [i.6], annex 10 (see http://www.erodocdb.
• EC Decision 2014/641/EU [i.11].
Unless otherwise stated in the EC SRD Decision, ECC Decision or National Interfaces, Radio Microphones can be subject to individual licence.
Document History