CEN - EN ISO 23910

Leather - Physical and mechanical tests - Measurement of stitch tear resistance

inactive
Organization: CEN
Publication Date: 1 February 2017
Status: inactive
Page Count: 14
ICS Code (Leather and furs): 59.140.30
scope:

This document specifies a method for determining the stitch tear resistance of leather. It can be used on all leathers but is particularly suitable for leathers over 1,2 mm in thickness.

Document History

July 1, 2019
Leather - Physical and mechanical tests - Measurement of stitch tear resistance
This document specifies a method for determining the stitch tear resistance of leather. It can be used on all leathers but is particularly suitable for leathers over 1,2 mm in thickness.
EN ISO 23910
February 1, 2017
Leather - Physical and mechanical tests - Measurement of stitch tear resistance
This document specifies a method for determining the stitch tear resistance of leather. It can be used on all leathers but is particularly suitable for leathers over 1,2 mm in thickness.
October 1, 2007
Leather - Physical and mechanical tests - Measurement of stitch tear resistance
A description is not available for this item.

References

Advertisement